GMNA - 9985636
Elastomeric (Butyl) Tape, Weatherstrip
| Organization: | GMNA |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 3 |
scope:
Material Description. This specification covers the requirements for an elastomeric adhesive used to attach Ethylene Propylene Diene Monomer (EPDM) weatherstrips to painted body surfaces.
Symbols. Not applicable.
Applicability. EPDM weatherstrips to painted body surfaces.
Remarks. The material is a pressure sensitive extruded adhesive tape which conforms to specified dimensional tolerances. The tape is to be black in color and the adhesive surface is to be protected by a removable release liner. The tape shall demonstrate good adhesion to GM approved paint systems and weatherstrip materials. The adhesive shall be resistant to humidity, heat, solvent and weather exposure.
Document History