GMNA - 9985636

Elastomeric (Butyl) Tape, Weatherstrip

active, Most Current
Organization: GMNA
Publication Date: 1 April 2022
Status: active
Page Count: 3
scope:

Material Description.

This specification covers the requirements for an elastomeric adhesive used to attach Ethylene Propylene Diene Monomer (EPDM) weatherstrips to painted body surfaces.

Symbols.

Not applicable.

Applicability.

EPDM weatherstrips to painted body surfaces.

Remarks.

The material is a pressure sensitive extruded adhesive tape which conforms to specified dimensional tolerances. The tape is to be black in color and the adhesive surface is to be protected by a removable release liner. The tape shall demonstrate good adhesion to GM approved paint systems and weatherstrip materials. The adhesive shall be resistant to humidity, heat, solvent and weather exposure.

Document History

9985636
April 1, 2022
Elastomeric (Butyl) Tape, Weatherstrip
Material Description. This specification covers the requirements for an elastomeric adhesive used to attach Ethylene Propylene Diene Monomer (EPDM) weatherstrips to painted body surfaces. Symbols....
April 1, 2017
Elastomeric (Butyl) Tape, Weatherstrip
Material Description. This specification covers the requirements for an elastomeric adhesive used to attach Ethylene Propylene Diene Monomer (EPDM) weatherstrips to painted body surfaces. Symbols....
April 1, 2014
Adhesive, Tape, Weatherstrip
A description is not available for this item.
June 1, 1999
Adhesive, Tape, Weatherstrip
1 SCOPE. This specification covers the requirements for an elastomeric adhesive used to attach EPDM weatherstrips to painted body surfaces.
January 1, 1992
Adhesive, Tape, Weatherstrip
A description is not available for this item.

References

Advertisement