GMW18553

Elastomeric (Butyl) Tape, Weatherstrip

active, Most Current
Organization: GMW
Publication Date: 1 April 2022
Status: active
Page Count: 3
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the requirements for an elastomeric adhesive used to attach Ethylene Propylene Diene Monomer (EPDM) weatherstrips to painted body surfaces. The material is a pressure sensitive extruded adhesive tape which conforms to specified dimensional tolerances. The tape is to be black in color and the adhesive surface is to be protected by a removable release liner. The tape shall demonstrate good adhesion to GM approved paint systems and weatherstrip materials. The adhesive shall be resistant to humidity, heat, solvent and weather exposure.

Symbols.

Not applicable.

Applicability.

EPDM weatherstrips to painted body surfaces.

Remarks.

None.

Document History

GMW18553
April 1, 2022
Elastomeric (Butyl) Tape, Weatherstrip
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement