GMW15187
Polyolefin Alloy - 1700 MPa Flexural Modulus, High Flow
| Organization: | GMW |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 4 |
scope:
Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, high flow, pellet form, black colored injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and ethylene propylene (EP) or Ethylene Propylene Diene Monomer (EPDM) rubber.
Additional Characteristics. Materials certified to this material specification may have additional characteristics, e.g., paintable, elastomer modified, etc. Possible additional characteristics are defined in GMW3013.
Symbols. The material abbreviation according to ISO 18064 is >TPO-(PP+EPDM)-M20<.
Applicability. Typical applications include fully painted bumper fascias and rocker moldings.
Document History