GMW15187

Polyolefin Alloy - 1700 MPa Flexural Modulus, High Flow

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2012
Status: inactive
Page Count: 4
scope:

Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, high flow, pellet form, black colored injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and ethylene/propylene (EP) or ethylene/propylene diene monomer (EPDM) rubber.

Additional Characteristics. Materials certified to this material specification may have additional characteristics, e.g., paintable, elastomer modified, etc. Possible additional characteristics are defined in GMW3013.

Symbols. The material abbreviation according to ISO 11469 is >PP+EPDM-M20<.

Typical Applications. Typical applications include the following: fully painted bumper fascias and rocker moldings.

Document History

February 1, 2023
Polyolefin Alloy – 1700 MPa Flexural Modulus, High Flow
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
April 1, 2017
Polyolefin Alloy - 1700 MPa Flexural Modulus, High Flow
Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, high flow, pellet form, black colored injection molding compound. For the purpose of...
GMW15187
September 1, 2012
Polyolefin Alloy - 1700 MPa Flexural Modulus, High Flow
Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, high flow, pellet form, black colored injection molding compound. For the purpose of...
November 1, 2007
Polyolefin Alloy -1700 MPa Flexural Modulus, High Flow
Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the purpose of this...

References

Advertisement