DS/EN 60317-68
Specifications for particular types of winding wires – Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
| Organization: | DS |
| Publication Date: | 24 April 2017 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Wires): | 29.060.10 |
scope:
IEC 60317-68: 2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The range of nominal conductor dimensions covered by this standard is <table align="center" border="1" cellpadding="0" cellspacing="0" style="width:453px;"
Document History