DSF/EN 60317-68/PRA2

Specifications for particular types of winding wires – Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Wires): 29.060.10
scope:

IEC 60317-68: 2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The range of nominal conductor dimensions covered by this standard is <table align="center" border="1" cellpadding="0" cellspacing="0" style="width:453px;" width="680"> <tbody> <tr> <td style="width:120px;"> &nbsp;</td> <td style="width:120px;"> Minimum</td> <td style="width:126px;"> Maximum</td> </tr> <tr> <td style="width:120px;"> Width</td> <td style="width:120px;"> 2,0 mm</td> <td style="width:126px;"> 16,0 mm</td> </tr> <tr> <td style="width:120px;"> Thickness</td> <td style="width:120px;"> 0,80 mm</td> <td style="width:126px;"> 5,60 mm</td> </tr> </tbody> </table> <div style="clear:both;"> &nbsp;</div> Wires of grade 1 and grade 2 are included in this part of IEC&nbsp;60317 and apply to the complete range of conductors. The specified combinations of width and thickness as well as the specific ratio width/thickness are given in <a href="https://webstore.iec.ch/publication/22389">IEC 60317-0-9:2015. Keywords: insulated wires used for windings in electrical equipment,&nbsp; class 120

Document History

July 29, 2019
Specifications for particular types of winding wires – Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
IEC 60317-68: 2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
April 24, 2017
Specifications for particular types of winding wires – Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
IEC 60317-68: 2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
Specifications for particular types of winding wires – Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
IEC 60317-68: 2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
DSF/EN 60317-68/PRA2
Specifications for particular types of winding wires – Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
IEC 60317-68: 2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
Specifications for particular types of winding wires - Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
This part of IEC 60317 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
Advertisement