DSF/FPREN ISO 15996
Gas cylinders – Residual pressure valves – Specification and type testing of cylinder valves incorporating residual pressure devices (ISO/FDIS 15996:2017)
| Organization: | DS |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
ISO 15996:2005 specifies requirements for residual pressure valves, with or without a non-return function, for gas cylinders and the methods of testing such valves, for type approval. ISO 15996:2005 is applicable to valves to be fitted to gas cylinders of up to 150 l water capacity, intended to contain compressed, liquefied or dissolved gases. ISO 15996:2005 does not cover valves for fire extinguishers, cryogenic equipment or liquefied petroleum gas.
Document History