DS/EN ISO 15996

Gas cylinders – Residual pressure valves – General requirements and type testing

inactive
Organization: DS
Publication Date: 18 May 2005
Status: inactive
Page Count: 26
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gas cylinders): 23.020.35
scope:

This standard specifies requirements for residual pressure valves, with or without a non-return function, for gas cylinders and the methods of testing such valves, for type approval. This standard is applicable to valves to be fitted to gas cylinders of up to 150 l water capacity, intended to contain compressed, liquefied or dissolved gases. This standard does not cover valves for fire extinguishers, cryogenic equipment or liquefied petroleum gas. These requirements are in addition to those laid down in ISO 10297.

Document History

September 11, 2017
Gas cylinders – Residual pressure valves – Specification and type testing of cylinder valves incorporating residual pressure devices (ISO 15996:2017)
ISO 15996:2017 specifies design, type testing and marking requirements for cylinder valves incorporating residual pressure devices, hereinafter referred to as residual pressure valves (RPVs). This...
December 20, 2007
Gas cylinders – Residual pressure valves – General requirements and type testing – Amendment 1
This standard specifies requirements for residual pressure valves, with or without a non-return function, for gas cylinders and the methods of testing such valves, for type approval. This standard is...
DS/EN ISO 15996
May 18, 2005
Gas cylinders – Residual pressure valves – General requirements and type testing
This standard specifies requirements for residual pressure valves, with or without a non-return function, for gas cylinders and the methods of testing such valves, for type approval. This standard is...
Gas cylinders – Residual pressure valves – Specification and type testing of cylinder valves incorporating residual pressure devices (ISO/FDIS 15996:2017)
ISO 15996:2005 specifies requirements for residual pressure valves, with or without a non-return function, for gas cylinders and the methods of testing such valves, for type approval. ISO 15996:2005...
Gas cylinders - Residual pressure valves - Specification and type testing of cylinder valves incorporating residual pressure devices (ISO/DIS 15996:2016)
ISO 15996:2005 specifies requirements for residual pressure valves, with or without a non-return function, for gas cylinders and the methods of testing such valves, for type approval. ISO 15996:2005...
Advertisement