PIP PLSC0011
Trenching and Excavation for Pipelines
inactive
Buy Now
| Organization: | PIP |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This Practice provides requirements for the installation of pipelines constructed in accordance with ASME B31.8, "Gas Transmission and Distribution Piping Systems" and ASME B31.4, "Pipeline Transportation Systems for Liquids and Slurries." This Practice covers trenching and excavation for pipelines to be buried below existing grade to a depth of 6.1 m (20 feet) or less.
Document History
April 1, 2017
Trenching and Excavation for Pipelines
This Practice provides requirements for the installation of pipelines constructed in accordance with ASME B31.8, “Gas Transmission and Distribution Piping Systems” and ASME B31.4, “Pipeline...
PIP PLSC0011
April 1, 2017
Trenching and Excavation for Pipelines
This Practice provides requirements for the installation of pipelines constructed in accordance with ASME B31.8, “Gas Transmission and Distribution Piping Systems” and ASME B31.4, “Pipeline...