PIP PLSC0011

Trenching and Excavation for Pipelines

active, Most Current
Buy Now
Organization: PIP
Publication Date: 1 April 2017
Status: active
Page Count: 26
scope:

This Practice provides requirements for the installation of pipelines constructed in accordance with ASME B31.8, "Gas Transmission and Distribution Piping Systems" and ASME B31.4, "Pipeline Transportation Systems for Liquids and Slurries." This Practice covers trenching and excavation for pipelines to be buried below existing grade to a depth of 6.1 m (20 feet) or less.

Document History

PIP PLSC0011
April 1, 2017
Trenching and Excavation for Pipelines
This Practice provides requirements for the installation of pipelines constructed in accordance with ASME B31.8, “Gas Transmission and Distribution Piping Systems” and ASME B31.4, “Pipeline...
April 1, 2017
Trenching and Excavation for Pipelines
This Practice provides requirements for the installation of pipelines constructed in accordance with ASME B31.8, “Gas Transmission and Distribution Piping Systems” and ASME B31.4, “Pipeline...

References

Advertisement