IEEE 802.11
Information technology - Telecommunications and information exchange between systems Local and metropolitan area networks - Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 2: Sub 1 GHz License Exempt Operation
| Organization: | IEEE |
| Publication Date: | 7 December 2016 |
| Status: | inactive |
| Page Count: | 594 |
scope:
Modifications to both the IEEE 802.11™ physical layer (PHY) and the medium access control (MAC) sublayer to enable operation of license-exempt IEEE 802.11 wireless networks in frequency bands below 1 GHz, excluding the television (TV) White Space bands, with a transmission range up to 1 km and a minimum data rate of at least 100 Kb/s are defined in this amendment
Document History