IEEE - P802.11BF/D3.0
Draft Standard for Information technology—Telecommunications and information exchange between systems Local and metropolitan area networks—Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 4: Enhancements for Wireless LAN Sensing
| Organization: | IEEE |
| Publication Date: | 1 December 2023 |
| Status: | pending |
| Page Count: | 227 |
scope:
This amendment defines modifications to the IEEE 802.11 medium access control (MAC); the physical layer (PHY) service interface of High Efficiency (HE) and Extremely High Throughput (EHT) PHYs; and to the Directional Multi Gigabit (DMG) and enhanced DMG (EDMG) PHYs to enhance Wireless Local Area Network (LAN) sensing operation in license-exempt frequency bands between 1 GHz and 7.125 GHz and above 45 GHz.
Document History