SNZ - AS/NZS IEC 60331.1

Tests for electric cables under fire conditions-Circuit integrity Part 1: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0.6/1.0 kV and with an overall diameter exceeding 20 mm

inactive
Organization: SNZ
Publication Date: 1 May 2017
Status: inactive
Page Count: 28
scope:

This part of IEC 60331 specifies the test apparatus and procedure and gives the performance requirements, including recommended flame application times, for low voltage power cables of rated voltage up to and including 0,6/1,0 kV and control cables with a rated voltage which are required to maintain circuit integrity when subject to fire and mechanical shock under specified conditions. It is intended for use when testing cables of greater than 20 mm overall diameter.

NOTE 1 Cables of smaller diameter should be tested using the apparatus, procedure and requirements of IEC 60331-2.

This standard describes the means of test specimen preparation, the continuity checking arrangements, the electrical testing procedure, the method of burning the cables and the method of shock production, and gives requirements for evaluating test results.

NOTE 2 Although the scope is restricted to cables with rated voltage up to and including 0,6/1,0 kV, the procedure may be used, with the agreement of the manufacturer and the purchaser, for cables with rated voltage up to and including 3,3 kV, provided that suitable fuses are used.

Annex A provides the method of verification of the burner and control system used for the test.

Requirements are stated for an identification that may optionally be marked on the cable to signify compliance with this standard.

Document History

January 22, 2021
Tests for electric cables under fire conditions – Circuit integrity Method 1: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter exceeding 20 mm
This part of IEC 60331 specifies the test method for cables which are required to maintain circuit integrity when subject to fire and mechanical shock under specified conditions. This document is...
AS/NZS IEC 60331.1
May 1, 2017
Tests for electric cables under fire conditions-Circuit integrity Part 1: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0.6/1.0 kV and with an overall diameter exceeding 20 mm
This part of IEC 60331 specifies the test apparatus and procedure and gives the performance requirements, including recommended flame application times, for low voltage power cables of rated voltage...

References

Advertisement