SNZ - AS/NZS IEC 60331.3
Tests for electric cables under fire conditions-Circuit integrity Part 3: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0.6/1.0 kV tested in a metal enclosure
| Organization: | SNZ |
| Publication Date: | 1 May 2017 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This part of IEC 60331 specifies the test apparatus and procedure and gives the performance requirements, including recommended flame application times, for low-voltage power cables of rated voltage up to and including 0,6/1,0 kV, and control cables with a rated voltage which are required to maintain circuit integrity when tested in a metal enclosure and when subject to fire and mechanical shock under specified conditions.
This standard describes the means of sample preparation, the continuity checking arrangements, the electrical testing procedure, the method of burning the cables and the method of shock production and gives requirements for evaluating test results.
NOTE All cables assessed by this method should first have been assessed against the test of IEC 60331-1 or IEC 60331-2. Such performance may be recognized by the marking according to Clause 11 of IEC 60331-1 or Clause 11 of IEC 60331-2.
Annex A provides the method of verification of the burner and control system used for the test.
Document History