ASTM International - ASTM A473-17
Standard Specification for Stainless Steel Forgings
| Organization: | ASTM International |
| Publication Date: | 1 May 2017 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
1.1 This specification covers austenitic, austenitic-ferritic,
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 Supplementary requirements from Specification A788/A788M may be specified when additional testing, inspection, or processing is required.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers austenitic, austenitic-ferritic,
Document History