DIN EN ISO 12947-2

Textiles - Determination of the abrasion resistance of fabrics by the Martindale method - Part 2: Determination of specimen breakdown (ISO 12947-2:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2017
Status: active
Page Count: 23
ICS Code (Textile fabrics): 59.080.30
scope:

This document specifies the procedure for the determination of specimen breakdown (end-point of test) by inspection at fixed intervals and is applicable to all textile fabrics including nonwovens apart from fabrics where the specifier indicates the end performance as having a low abrasion wear life.

This document is not applicable to coated fabrics (including laminated fabrics). If the abrasion behaviour of the coated surface of a coated fabric is to be determined, use the methods described in the various parts of ISO 5470

Document History

DIN EN ISO 12947-2
March 1, 2017
Textiles - Determination of the abrasion resistance of fabrics by the Martindale method - Part 2: Determination of specimen breakdown (ISO 12947-2:2016)
This document specifies the procedure for the determination of specimen breakdown (end-point of test) by inspection at fixed intervals and is applicable to all textile fabrics including nonwovens...
September 1, 2015
Textiles - Determination of the abrasion resistance of fabrics by the Martindale method - Part 2: Determination of specimen breakdown (ISO/DIS 12947-2:2015); German and English version prEN ISO 12947-2:2015
A description is not available for this item.
April 1, 2007
Textiles - Determination of abrasion resistance of fabrics by the Martindale method - Part 2: Determination of specimen breakdown (ISO 12947-2:1998 + Cor. 1:2002) (includes Corrigendum AC:2006)
A description is not available for this item.
April 1, 1999
Determination of the abrasion resistance of fabrics by the Martindale method - Part 2: Determination of specimen breakdown (ISO 12947-2:1998)
A description is not available for this item.

References

Advertisement