ISO 5470-2
Rubber or Plastics Coated Fabrics - Determination of Abrasion Resistance - Part 2: Martindale Abrader
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 April 2003 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This part of ISO 5470 details two separate methods for determining the resistance of a material to wet and dry abrasion. It is applicable to the coated surface or surfaces of coated fabrics. If the abrasion behaviour of the uncoated surface of a coated fabric is to be determined, use the methods for uncoated textiles described in the various parts of ISO 12947.
Document History
August 1, 2021
Rubber- or plastics-coated fabrics — Determination of abrasion resistance — Part 2: Martindale abrader
This document specifies two separate methods for determining the resistance of a material to wet and dry abrasion.
It is applicable to the coated surface or surfaces of coated fabrics.
It does not...
ISO 5470-2
April 15, 2003
Rubber or Plastics Coated Fabrics - Determination of Abrasion Resistance - Part 2: Martindale Abrader
This part of ISO 5470 details two separate methods for determining the resistance of a material to wet and dry abrasion. It is applicable to the coated surface or surfaces of coated fabrics. If the...