ISO - 5470-2
Rubber- or plastics-coated fabrics — Determination of abrasion resistance — Part 2: Martindale abrader
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This document specifies two separate methods for determining the resistance of a material to wet and dry abrasion.
It is applicable to the coated surface or surfaces of coated fabrics.
It does not apply to determining the abrasion behaviour of an uncoated surface of a coated fabric, for which the methods for uncoated textiles described in the ISO 12947 series apply.
Document History
5470-2
August 1, 2021
Rubber- or plastics-coated fabrics — Determination of abrasion resistance — Part 2: Martindale abrader
This document specifies two separate methods for determining the resistance of a material to wet and dry abrasion.
It is applicable to the coated surface or surfaces of coated fabrics.
It does not...
April 15, 2003
Rubber or Plastics Coated Fabrics - Determination of Abrasion Resistance - Part 2: Martindale Abrader
This part of ISO 5470 details two separate methods for determining the resistance of a material to wet and dry abrasion. It is applicable to the coated surface or surfaces of coated fabrics. If the...