ICC I-CODE IFGC

I-Codes: IFGC - International Fuel Gas Code

inactive
Buy Now
Organization: ICC
Publication Date: 1 January 2015
Status: inactive
Page Count: 195
scope:

This code shall apply to the installation of fuel-gas piping systems, fuel gas appliances, gaseous hydrogen systems and related accessories in accordance with Sections 101.2.1 through 101.2.5.

Exception: Detached one- and two-family dwellings and multiple single-family dwellings (townhouses) not more than three stories high with separate means of egress and their accessory structures shall comply with the International Residential Code.

Gaseous hydrogen systems. Gaseous hydrogen systems shall be regulated by Chapter 7.

Piping systems. These regulations cover piping systems for natural gas with an operating pressure of 125 pounds per square inch gauge (psig) (862 kPa gauge) or less, and for LP-gas with an operating pressure of 20 psig (140 kPa gauge) or less, except as provided in Section 402.6. Coverage shall extend from the point of delivery to the outlet of the appliance shutoff valves. Piping system requirements shall include design, materials, components, fabrication, assembly, installation, testing, inspection, operation and maintenance.

Gas appliances. Requirements for gas appliances and related accessories shall include installation, combustion and ventilation air and venting and connections to piping systems.

Systems, appliances and equipment outside the scope. This code shall not apply to the following:

1. Portable LP-gas appliances and equipment of all types that is not connected to a fixed fuel piping system.

2. Installation of farm appliances and equipment such as brooders, dehydrators, dryers and irrigation equipment.

3. Raw material (feedstock) applications except for piping to special atmosphere generators.

4. Oxygen-fuel gas cutting and welding systems.

5. Industrial gas applications using gases such as acetylene and acetylenic compounds, hydrogen, ammonia, carbon monoxide, oxygen and nitrogen.

6. Petroleum refineries, pipeline compressor or pumping stations, loading terminals, compounding plants, refinery tank farms and natural gas processing plants.

7. Integrated chemical plants or portions of such plants where flammable or combustible liquids or gases are produced by, or used in, chemical reactions.

8. LP-gas installations at utility gas plants.

9. Liquefied natural gas (LNG) installations.

10. Fuel gas piping in power and atomic energy plants.

11. Proprietary items of equipment, apparatus or instruments such as gas-generating sets, compressors and calorimeters.

12. LP-gas equipment for vaporization, gas mixing and gas manufacturing.

13. Temporary LP-gas piping for buildings under construction or renovation that is not to become part of the permanent piping system.

14. Installation of LP-gas systems for railroad switch heating.

15. Installation of hydrogen gas, LP-gas and compressed natural gas (CNG) systems on vehicles.

16. Except as provided in Section 401.1.1, gas piping, meters, gas pressure regulators and other appurtenances used by the serving gas supplier in the distribution of gas, other than undiluted LP-gas. 

17. Building design and construction, except as specified herein.

18 Piping systems for mixtures of gas and air within the flammable range with an operating pressure greater than 10 psig (69 kPa gauge). 

19 Portable fuel cell appliances that are neither connected to a fixed piping system nor interconnected to a power grid.

Document History

January 1, 2024
I-Codes: IFGC - International Fuel Gas Code
This code shall apply to the installation of fuel-gas piping systems, fuel gas appliances, gaseous hydrogen systems and related accessories in accordance with Sections 101.2.2 through 101.2.6....
January 1, 2021
I-Codes: IFGC - International Fuel Gas Code
This code shall apply to the installation of fuel-gas piping systems, fuel gas appliances, gaseous hydrogen systems and related accessories in accordance with Sections 101.2.1 through 101.2.5.
January 1, 2018
I-Codes: IFGC - International Fuel Gas Code
This code shall apply to the installation of fuel-gas piping systems, fuel gas appliances, gaseous hydrogen systems and related accessories in accordance with Sections 101.2.1 through 101.2.5....
January 1, 2015
I-Codes: IFGC - International Fuel Gas Code
Introduction Internationally, code officials recognize the need for a modern, up-to-date fuel gas code addressing the design and installation of fuel gas systems and gas-fired appliances through...
January 1, 2015
I-Codes: IFGC - International Fuel Gas Code
This code shall apply to the installation of fuel-gas piping systems, fuel gas appliances, gaseous hydrogen systems and related accessories in accordance with Sections 101.2.1 through 101.2.5.
ICC I-CODE IFGC
January 1, 2015
I-Codes: IFGC - International Fuel Gas Code
This code shall apply to the installation of fuel-gas piping systems, fuel gas appliances, gaseous hydrogen systems and related accessories in accordance with Sections 101.2.1 through 101.2.5....
January 1, 2012
I-Codes: IFGC - International Fuel Gas Code
This code shall apply to the installation of fuel-gas piping systems, fuel gas appliances, gaseous hydrogen systems and related accessories in accordance with Sections 101.2.1 through 101.2.5....
January 1, 2009
I-Codes: IFGC - International Fuel Gas Code
This code shall apply to the installation of fuelgas piping systems, fuel gas appliances, gaseous hydrogen systems and related accessories in accordance with Sections 101.2.1 through 101.2.5....
July 1, 2007
I-Codes: IFGC - International Fuel Gas Code; Excerpt from the 2007 Supplement
A description is not available for this item.
January 1, 2006
I-Codes: IFGC - International Fuel Gas Code
This code shall apply to the installation of fuel gas piping systems, fuel gas utilization equipment, gaseous hydrogen systems and related accessories in accordance with Sections 101.2.1 through...
January 1, 2003
I-Codes: IFGC - International Fuel Gas Code
This code shall apply to the installation of fuel-gas piping systems, fuel-gas utilization equipment and related accessories in accordance with Sections 101.2.1 through 101.2.5. Exceptions: 1....
January 1, 2003
I-Codes - IFGC - International Fuel Gas Code
A description is not available for this item.
January 1, 2002
I-Codes: IFGC - International Fuel Gas Code 2002 Accumulative Supplement
A description is not available for this item.
January 1, 2000
I- I-Codes: IFGC - International Fuel Gas Code
A description is not available for this item.
January 1, 2000
I-Codes: IFGC - International Fuel Gas Code
A description is not available for this item.
January 1, 1997
I-Codes: IFGC - International Fuel Gas Code
A description is not available for this item.

References

Advertisement