DIN EN ISO 12625-4

Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption (ISO 12625-4:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2017
Status: active
Page Count: 17
ICS Code (Tissue paper): 85.080.20
scope:

This document specifies a test method for the determination of the tensile strength, stretch at maximum force and tensile energy absorption of tissue paper and tissue products. It uses a tensiletesting apparatus operating with a constant rate of elongation.

It also specifies the method of calculating the tensile index and the tensile energy absorption index.

In cases where impurities and contraries have to be determined, ISO 15755[6] applies for these detections in tissue paper and tissue products.

Document History

December 1, 2022
Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption (ISO 12625-4:2022)
A description is not available for this item.
July 1, 2021
Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption (ISO/DIS 12625-4:2021); German and English version prEN ISO 12625-4:2021
A description is not available for this item.
DIN EN ISO 12625-4
March 1, 2017
Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption (ISO 12625-4:2016)
This document specifies a test method for the determination of the tensile strength, stretch at maximum force and tensile energy absorption of tissue paper and tissue products. It uses a...
August 1, 2015
Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption (ISO/DIS 12625-4:2015); German and English version prEN ISO 12625-4:2015
A description is not available for this item.
September 1, 2005
Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at break and tensile energy absorption (ISO 12625-4:2005)
A description is not available for this item.

References

Advertisement