DIN EN ISO 8033
Rubber and plastics hoses - Determination of adhesion between components (ISO 8033:2016)
| Organization: | DIN |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document specifies methods for the determination of the adhesion between lining and reinforcement, between cover and reinforcement, between reinforcement layers, between cover and outer lamination (thin layer of material outside the cover for protection) and between lining and inner lamination (thin layer of material inside the lining to reduce permeation of fluid into the lining). It covers all bore sizes and the following types of hose construction: - woven textile fabric; - braided textile fabric;
- knitted textile fabric;
- circular-woven textile fabric;
- textile spiral;
- textile cord;
- wire braid;
- wire spiral;
- hoses containing a supporting helix.
Adequate adhesion between the various components of a hose is essential if it is to perform satisfactorily in service.
Document History