DIN EN 62264-5
Enterprise-control system integration - Part 5: Business to manufacturing transactions (IEC 62264-5:2016); English version EN 62264-5:2016
| Organization: | DIN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 166 |
| ICS Code (IT applications in industry): | 35.240.50 |
scope:
This part of IEC 62264 defines transactions in terms of information exchanges between applications performing business and manufacturing activities associated with Levels 3 and 4. The exchanges are intended to enable information collection, retrieval, transfer and storage in support of enterprisecontrol system integration. This part of IEC 62264 is consistent with the IEC 62264-2 and IEC 62264-4 object models attributes. This standard also defines transactions that specify how to exchange the objects defined in IEC 62264-2, IEC 62264-4 and this standard. Other uses of the transaction model are not defined in this part.
The models covered in this standard are:
- Personnel model
- Equipment model
- Physical asset model
- Material model
- Process segment model
- Operations capability model
- Operations definition mode
- Operations schedule model
- Operations performance model
- Resource relationship network model
- Work capability model
- Work definition model
- Work schedule model
- Job list model
- Work performance model
- Workflow specification model
- Work calendar
- Work record
- Work alert model
Document History