DIN EN 62264-5

Enterprise system integration - Part 5: Business to manufacturing transactions (IEC 62264-5:2011); English version EN 62264-5:2012

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2012
Status: inactive
Page Count: 106
ICS Code (IT applications in industry): 35.240.50
scope:

This part of IEC 62264 defines transactions in terms of information exchanges between applications performing business and manufacturing activities associated with Levels 3 and 4. The exchanges are intended to enable information collection, retrieval, transfer and storage in support of Enterprise-Control system integration. This part of IEC 62264 is consistent with the IEC 62264-1 models and terminology and IEC 62264-2 object model attributes. This standard also defines transactions that specify how to exchange the objects defined in IEC 62264-1, Clause 7, IEC 62264-2 and this standard. Other uses of the transaction model are not defined in this part.

The models covered in this standard are: Personnel Model, Equipment Model, Maintenance Model, Material Model, Process Segment Model, Production Capability Model, Product Definition Model, Production Schedule Model, and Production Performance Model.

Document History

May 1, 2017
Enterprise-control system integration - Part 5: Business to manufacturing transactions (IEC 62264-5:2016); English version EN 62264-5:2016
This part of IEC 62264 defines transactions in terms of information exchanges between applications performing business and manufacturing activities associated with Levels 3 and 4. The exchanges are...
November 1, 2015
Enterprise-control system integration - Part 5: Business to manufacturing transactions (IEC 65E/459/CDV:2015); English version FprEN 62264-5:2015
A description is not available for this item.
DIN EN 62264-5
August 1, 2012
Enterprise system integration - Part 5: Business to manufacturing transactions (IEC 62264-5:2011); English version EN 62264-5:2012
This part of IEC 62264 defines transactions in terms of information exchanges between applications performing business and manufacturing activities associated with Levels 3 and 4. The exchanges are...
September 1, 2009
Enterprise system integration - Part 5: Business to manufacturing transactions (IEC 65E/100/CDV:2008); English version FprEN 62264-5:2008
A description is not available for this item.

References

Advertisement