DIN EN 13146-10
Railway applications - Track - Test methods for fastening systems - Part 10: Proof load test for pull-out resistance
| Organization: | DIN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Construction of railways): | 93.100 |
scope:
This European Standard specifies a test procedure to confirm that the force necessary to pull the anchorage of a rail fastening assembly out of the sleeper or other supporting element is greater than a prescribed value (i.e. it is a 'proof load' test).
This test is for components of the fastening system which are:
a) cast into concrete during the manufacture of sleepers or other supporting elements;
b) glued into the cast or drilled holes in concrete; or
c) screwed or otherwise attached to wood, plastic or steel sleepers or other supporting elements.
This test is not applicable to embedded rails.
Document History