DIN EN 13481-2

Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers (includes Amendment A1:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2017
Status: active
Page Count: 21
ICS Code (Construction of railways): 93.100
scope:

This European Standard is applicable to fastening systems in Categories A-E as specified in EN 13481-1:2012, 3.1, for use on concrete sleepers in ballasted track with maximum axle loads, and minimum curve radii as shown in Table 1.

The requirements apply to:

- fastening systems which act on the foot and/or web of the rail including direct fastening systems and indirect fastening systems;

- fastening systems with dynamic stiffness, kLFA, not less than 50 MN/m;

- fastening systems for rail sections included in EN 13674-1 (excluding 49E4) or EN 13674-4.

This standard is not applicable to fastening systems for other rail sections, rigid fastening systems or special fastening systems used at bolted joints or glued joints.

This standard should only be used for type approval of complete fastening systems. 

Document History

November 1, 2022
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers in ballast
A description is not available for this item.
February 1, 2021
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers in ballast; German and English version prEN 13481-2:2021
A description is not available for this item.
DIN EN 13481-2
May 1, 2017
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers (includes Amendment A1:2017)
This European Standard is applicable to fastening systems in Categories A–E as specified in EN 13481-1:2012, 3.1, for use on concrete sleepers in ballasted track with maximum axle loads, and minimum...
March 1, 2016
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers; German and English version EN 13481-2:2012/FprA1:2016
A description is not available for this item.
August 1, 2012
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers
This European Standard is applicable to fastening systems, in categories A – E as specified in EN 13481-1:2012, 3.1, for use on concrete sleepers in ballasted track with maximum axle loads and...
June 1, 2007
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers (includes Amendment A1:2006)
A description is not available for this item.
June 1, 2003
Railway applications - Track; Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers
A description is not available for this item.

References

Advertisement