DIN 51619

Testing of mineral oil hydrocarbons - Determination of the composition of liquid petroleum gases - Gas chromatographic analysis under special consideration of 1,3-butadiene with mass fractions ≤ 0,1 % (m/m)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2004
Status: active
Page Count: 9
ICS Code (Gaseous fuels): 75.160.30
scope:

This standard applies to liquid petroleum gases according to DIN 51622 taking into account the Gefahrenstoffverordnung (GefStoffV - Ordinance on Hazardous Substances) of 15 October 1999. The method of analysis only deals with hydrocarbons with a boiling point of up to 100 °C. The limits for inert components additionally stipulated in DIN 51622 can be checked by means of a gaschromatographic method using a thermal conductivity detector.

Document History

DIN 51619
February 1, 2004
Testing of mineral oil hydrocarbons - Determination of the composition of liquid petroleum gases - Gas chromatographic analysis under special consideration of 1,3-butadiene with mass fractions ≤ 0,1 % (m/m)
This standard applies to liquid petroleum gases according to DIN 51622 taking into account the Gefahrenstoffverordnung (GefStoffV – Ordinance on Hazardous Substances) of 15 October 1999. The method...
August 1, 1985
Testing of petroleum products; determination of the composition of liquefied petroleum gas; analysis by gas chromatography
A description is not available for this item.

References

Advertisement