DIN 18329
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Management of road safety measures at road works
| Organization: | DIN |
| Publication Date: | 1 September 2016 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Other standards related to road engineering): | 93.080.99 |
| ICS Code (Contractual aspects): | 91.010.20 |
scope:
This standard deals with the erection, moving to another position, provision, maintenance, operation and dismantling of all road safety equipment, such as traffic signs, traffic installations and portable (temporary) concrete or steel road safety barriers, for the control, guidance and protection of traffic on public roads within the scope of the Straßenverkehrsordnu
In particular, it applies to road safety measures for construction works on or at roads of any type, public spaces (such as squares), footpaths and cycle lanes, local roads, trunk roads and motorways, where these are subject to the provisions of the Straßenverkehrsordnu
This standard does not cover
work to ensure the safety of waterway, railway and air traffic,
temporary ramps over and above ditch ramps for pedestrians,
auxiliary structures, temporary roofs and covered walkways (see DIN 18451)
site perimeter fencing and safety kerbs,
timbering for fall and impact protection (see DIN 18303) and
snow clearance and roughening of icy surfaces to ensure the unobstructed flow of traffic.
DIN 18299, clauses 1 to 5 shall also apply. In cases where the specifications of DIN 18299 contradict the present standard, DIN 18329 shall take precedence.
Document History