DIN ISO 22915-3
Industrial trucks - Verification of stability - Part 3: Reach and straddle trucks (ISO 22915-3:2014)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This part of ISO 22915 specifies the tests for verifying the stability of reach trucks (with retractable mast or fork) and straddle trucks, equipped with tilting or non-tilting masts or fork arms and having a rated capacity up to and including 5 000 kg.
It is also applicable to such trucks operating under the same conditions when equipped with loadhandling attachments.
Document History
October 1, 2022
Industrial trucks - Verification of stability - Part 3: Reach and straddle trucks (ISO 22915-3:2021)
A description is not available for this item.
November 1, 2021
Industrial trucks - Verification of stability - Part 3: Reach and straddle trucks (ISO 22915-3:2021); Text in German and English
A description is not available for this item.
DIN ISO 22915-3
April 1, 2017
Industrial trucks - Verification of stability - Part 3: Reach and straddle trucks (ISO 22915-3:2014)
This part of ISO 22915 specifies the tests for verifying the stability of reach trucks (with retractable mast or fork) and straddle trucks, equipped with tilting or non-tilting masts or fork arms and...
August 1, 2015
Industrial trucks - Verification of stability - Part 3: Reach and straddle trucks (ISO 22915-3:2014); Text in German and English
A description is not available for this item.