ISO 22915-7

Industrial trucks - Verification of stability - Part 7: Bidirectional and multidirectional trucks

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2016
Status: active
Page Count: 22
ICS Code (Industrial trucks): 53.060
scope:

This part of ISO 22915 specifies the tests for verifying the stability of bidirectional and multidirectional trucks with tilting or non-tilting mast or fork arms.

It is also applicable to trucks operating under the same conditions when equipped with load-handling attachments.

Document History

ISO 22915-7
August 15, 2016
Industrial trucks - Verification of stability - Part 7: Bidirectional and multidirectional trucks
This part of ISO 22915 specifies the tests for verifying the stability of bidirectional and multidirectional trucks with tilting or non-tilting mast or fork arms. It is also applicable to trucks...
August 15, 2009
Industrial trucks - Verification of stability - Part 7: Bidirectional and multidirectional trucks
This part of ISO 22915 specifies the tests for verifying the stability of bidirectional and multidirectional trucks with tilting or non-tilting mast or fork arms. It is also applicable to trucks...

References

Advertisement