ISO 22915-7
Industrial trucks - Verification of stability - Part 7: Bidirectional and multidirectional trucks
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 August 2009 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This part of ISO 22915 specifies the tests for verifying the stability of bidirectional and multidirectional trucks with tilting or non-tilting mast or fork arms.
It is also applicable to trucks operating under the same conditions when equipped with load-handling attachments.
Document History
August 15, 2016
Industrial trucks - Verification of stability - Part 7: Bidirectional and multidirectional trucks
This part of ISO 22915 specifies the tests for verifying the stability of bidirectional and multidirectional trucks with tilting or non-tilting mast or fork arms.
It is also applicable to trucks...
ISO 22915-7
August 15, 2009
Industrial trucks - Verification of stability - Part 7: Bidirectional and multidirectional trucks
This part of ISO 22915 specifies the tests for verifying the stability of bidirectional and multidirectional trucks with tilting or non-tilting mast or fork arms.
It is also applicable to trucks...