ISO 22915-1
Industrial trucks - Verification of stability - Part 1: General
| Organization: | ISO |
| Publication Date: | 15 January 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
The ISO 22915 series deals with the safety of industrial trucks,
as defined in ISO 5053-1, relative to their stability and the
verification of that stability. For the purposes of ISO 22915,
industrial trucks are wheeled, self-propelled, or
pedestrian-propelled
b) reach and straddle trucks as specified in ISO 22915-3;
c) pallet stackers, double stackers, and order-picking trucks with operator position elevating up to and including 1 200 mm lift height as specified in ISO 22915-4;
d) single-side-loading trucks as specified in ISO 22915-5;
e) bidirectional and multidirectional trucks as specified in ISO 22915-7;
f) additional stability test for trucks operating in special conditions of stacking with the mast tilted forward as specified in ISO 22915-8;
g) counterbalanced trucks with mast handling freight containers of 6 m (20 ft) length and longer as specified in ISO 22915-9;
h) additional stability test for trucks operating in special conditions with the load substantially laterally displaced by powered devices as specified in ISO 22915-10;
i) industrial variable-reach trucks as specified in ISO 22915-11;
j) industrial variable-reach trucks handling freight containers of 6 m (20 ft) length and longer as specified in ISO 22915-12;
k) rough-terrain variable-reach trucks as specified in ISO 22915-14;
l) counterbalanced trucks with articulated steering as specified in ISO 22915-15;
m) pedestrian-propelled
n) additional stability test for trucks operating in the special condition of offset load, offset determined by utilization as specified in ISO 22915-20;
o) order-picking trucks with operator position elevating above 1 200 mm as specified in ISO 22915-21.
It also applies to trucks operating under the same conditions when equipped with load-handling attachments.
This part of ISO 22915 does not apply to the following:
- trucks handling suspended loads which may swing freely;
- low-lift trucks with lift height up to and including 500 mm
Document History