ISO 3691-5

Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2014
Status: active
Page Count: 40
ICS Code (Industrial trucks): 53.060
scope:

This part of ISO 3691 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks (hereafter referred to as trucks), equipped with load-handling devices for normal industrial duties, e.g. fork arms and platforms, or integrated attachments for special applications:

- pedestrian-propelled straddle stackers,

- pallet stackers,

- industrial trucks with capacities not exceeding 1 000 kg with manual or electrical battery-powered lifting,

- low-lift pallet trucks with lift height up to 300 mm and rated capacity up to 2 300 kg,

- scissor-lift pallet trucks with lift heights up to 1 000 mm or rated capacity up to 1 000 kg with manual or electrical battery-powered lifting.

It is applicable to trucks provided with either manual or electrical battery-powered lifting, operating on smooth, level, hard surfaces.

NOTE On-board battery chargers are considered to be part of the truck. Attachments mounted on the load- carrier or on the fork arms which are removable by the user are not considered to be part of the truck.

This part of ISO 3691 deals with significant hazards, hazardous situations and events relevant to the applicable machines when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Annex C).

It does not establish the additional requirements for

a) climatic conditions,

b) operation in severe conditions (e.g. extreme environmental conditions such as freezer applications, high temperatures, corrosive environments, strong magnetic fields),

c) electromagnetic compatibility (emission/immunity),

d) handling of loads the nature of which could lead to dangerous situations (e.g. molten metal, acids/alkalis, radiating materials, especially brittle loads),

e) handling suspended loads which may swing freely handling,

f) use on public roads,

g) direct contact with foodstuffs,

h) operation on gradients or on surfaces other than smooth, level, hard surfaces,

i) lifting systems using belts,

Document History

February 1, 2020
Industrial trucks — Safety requirements and verification — Part 5: Pedestrian-propelled trucks AMENDMENT 1
A description is not available for this item.
ISO 3691-5
February 15, 2014
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks
This part of ISO 3691 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks (hereafter referred to as trucks), equipped with...
November 15, 2009
Industrial trucks — Safety requirements and verification — Part 5: Pedestrian-propelled trucks
This part of ISO 3691 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks (hereafter referred to as trucks), equipped with...

References

Advertisement