ISO 22915-16
Industrial trucks - Verification of stability - Part 16: Pedestrian-propelled trucks
| Organization: | ISO |
| Publication Date: | 15 July 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This part of ISO 22915 specifies tests for verifying the
stability of pedestrian-propelled
It is applicable to
- straddle, pallet and platform stacker trucks with capacities not exceeding 1 000kg, with manual or battery-powered lift;
- scissors lift pallet trucks with lift heights up to 1 000 mm and rated capacity up to 1 000kg, with manual or battery-powered lift;
- platform trucks.
It also applies to trucks operating under the same conditions when equipped with load-handling attachments.
It is not applicable to trucks with retractable devices such as a mast or fork.
Document History