NPFC - MIL-PRF-19500/512
TRANSISTOR, PNP, SILICON, SWITCHING, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT) AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, DEVICE TYPES 2N4029 AND 2N4033, QUALITY LEVELS: JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
| Organization: | NPFC |
| Publication Date: | 26 April 2017 |
| Status: | inactive |
| Page Count: | 37 |
scope:
This specification covers the performance requirements for PNP silicon transistors for use in high speed switching and driver applications. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance (JANHC and JANKC) for each unencapsulated device type. Provisions for radiation hardness assurance (RHA), eight radiation levels is provided for JANTXV and JANS product assurance levels. RHA level designators "M", "D", "P", "L", "R", "F', "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History