NPFC - MIL-PRF-19500/512

SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N4029, 2N4033, 2N4033UA, 2N4033UB, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANKC2N4033, AND JANHC2N4033

inactive
Buy Now
Organization: NPFC
Publication Date: 27 August 2013
Status: inactive
Page Count: 34
scope:

This specification covers the performance requirements for PNP silicon transistors designed for use in high speed switching and driver applications. Four levels of product assurance are provided for each encapsulated device type and two levels of product assurance for each unencapsulated specified as in MIL-PRF-19500. Provisions for radiation hardness assurance (RHA) to eight radiation levels is provided for JANS product assurance levels. RHA level designators "M", "D", "P", "L", "R", "F', "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.

Physical dimensions. See figure 1 (TO-18), figure 2 (TO-39), figures 3 and 4 (surface mount), and figures 5 and 6 (JANKC and JANHC) herein.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

November 6, 2018
TRANSISTOR, PNP, SILICON, SWITCHING, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT) AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, DEVICE TYPES 2N4029 AND 2N4033, QUALITY LEVELS: JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the performance requirements for PNP silicon transistors for use in high speed switching and driver applications. Four levels of product assurance (JAN, JANTX, JANTXV, and...
April 25, 2018
TRANSISTOR, PNP, SILICON, SWITCHING, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT) AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, DEVICE TYPES 2N4029 AND 2N4033, QUALITY LEVELS: JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the performance requirements for PNP silicon transistors for use in high speed switching and driver applications. Four levels of product assurance (JAN, JANTX, JANTXV, and...
April 26, 2017
TRANSISTOR, PNP, SILICON, SWITCHING, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT) AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, DEVICE TYPES 2N4029 AND 2N4033, QUALITY LEVELS: JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the performance requirements for PNP silicon transistors for use in high speed switching and driver applications. Four levels of product assurance (JAN, JANTX, JANTXV, and...
June 5, 2015
TRANSISTOR, PNP, SILICON, SWITCHING, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT) AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, DEVICE TYPES 2N4029 AND 2N4033, QUALITY LEVELS: JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the performance requirements for PNP silicon transistors for use in high speed switching and driver applications. Four levels of product assurance (JAN, JANTX, JANTXV, and...
January 29, 2014
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N4029, 2N4033, 2N4033UA, 2N4033UB, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANKC2N4033, AND JANHC2N4033
This specification covers the performance requirements for PNP silicon transistors designed for use in high speed switching and driver applications. Four levels of product assurance are provided for...
MIL-PRF-19500/512
August 27, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N4029, 2N4033, 2N4033UA, 2N4033UB, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANKC2N4033, AND JANHC2N4033
This specification covers the performance requirements for PNP silicon transistors designed for use in high speed switching and driver applications. Four levels of product assurance are provided for...
April 23, 2010
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N4029, 2N4033, 2N4033UA, 2N4033UB, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANKC2N4033, AND JANHC2N4033
This specification covers the performance requirements for PNP silicon transistors designed for use in high speed switching and driver applications. Four levels of product assurance are provided for...
October 15, 2007
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N4029, 2N4033, 2N4033UA, 2N4033UB, JAN, JANTX, JANTXV, JANS, JANKC2N4033, AND JANHC2N4033
This specification covers the performance requirements for PNP silicon transistors designed for use in high speed switching and driver applications. Four levels of product assurance are provided for...
October 27, 2006
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N4029, 2N4033, 2N4033UA, 2N4033UB, JAN, JANTX, JANTXV, JANS, JANKC2N4033, AND JANHC2N4033
This specification covers the performance requirements for PNP silicon transistors designed for use in high speed switching and driver applications. Four levels of product assurance are provided for...
May 2, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N4029, 2N4033, 2N4033UA, 2N4033UB, JAN, JANTX, JANTXV, JANS AND JANKC2N4033 AND JANHC2N4033
This specification covers the performance requirements for PNP silicon transistors designed for use in high speed switching and driver applications. Four levels of product assurance are provided for...
July 23, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N4029, 2N4033, 2N4033UA, 2N4033UB, JAN, JANTX, JANTXV, JANS AND JANKC2N4033 AND JANHC2N4033
This specification covers the performance requirements for PNP silicon transistors designed for use in high speed switching and driver applications. Four levels of product assurance are provided for...
July 14, 2000
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N4029,2N4033, 2N4033UA, 2N4033UB, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for PNP silicon transistors designed for use in high speed switching and driver applications. Four levels of product assurance are provided for...
June 16, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N4029,2N4033, JAN, JANTX, JANTXV, AND JANS
This is an advance copy of the dated document. The final document after review by Defense Automated Printing Service may be slightly different in format. Actual technical content will be the same....
May 8, 1998
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N4029, 2N4033, JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
January 31, 1998
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON SWITCHING TYPES 2N4029, 214033 JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for PNP silicon transistors designed for use in high speed switching and driver applications. Four levels of product assurance are provided for...
July 21, 1995
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON SWITCHING TYPES 2N4029, 214033 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
September 29, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON SWITCHING TYPES 2N4029, 2N4033 JAN, JANTX, JANTXV, AND JANS
This specification covers the detail requirements for PNP, silicon transistors designed for use in high speed switching and driver applications. Four levels of product assurance are provided for each...
June 8, 1987
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N4029 AND 2N4035 JAN, JANTX, JANTXV, AND JANS
This specification covers the detail requirements for PNP, silicon transistors designed for use in high speed switching and driver applications. Four levels of product assurance are provided for each...
April 19, 1976
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N4029 AND 2N4033 NON-TX, TX, AND TXV
A description is not available for this item.
December 30, 1975
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N4029 AND 2N4033 NON-TX, TX, AND TXV
A description is not available for this item.

References

Advertisement