DSF/FPREN 62820-1-2

Building intercom system – Part 1-2: System requirements – Building intercom systems using the internet protocol

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 23
scope:

This part specifies the technical requirements for the composition, functions, performance and test methods of IP building intercom systems, and it is a supplement to IEC 62820-1-1. This part is applicable to the IP building intercom systems for both residential and commercial buildings. Note 1: For typical composition of IP building intercom system refer to Annex C. Note 2: A BIS that has a mixture of IP and non-IP connections is not covered by IEC 62820-1-2 but covered by IEC 62820-1-1.

Document History

October 17, 2017
Building intercom system – Part 1-2: System requirements – Building intercom systems using the internet protocol (IP)
IEC 62820-1-2:2017 specifies the technical requirements for the composition, functions, performance and test methods of building intercom systems using the internet protocol (IP), and it is a...
DSF/FPREN 62820-1-2
Building intercom system – Part 1-2: System requirements – Building intercom systems using the internet protocol
This part specifies the technical requirements for the composition, functions, performance and test methods of IP building intercom systems, and it is a supplement to IEC 62820-1-1. This part is...
Advertisement