DS/EN 62820-1-2

Building intercom system – Part 1-2: System requirements – Building intercom systems using the internet protocol (IP)

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 October 2017
Status: active
Page Count: 27
ICS Code (Alarm and warning systems): 13.320
scope:

IEC 62820-1-2:2017 specifies the technical requirements for the composition, functions, performance and test methods of building intercom systems using the internet protocol (IP), and it is a supplement to IEC 62820-1-1. This document is applicable to the IP building intercom systems for both residential and commercial buildings.

Document History

DS/EN 62820-1-2
October 17, 2017
Building intercom system – Part 1-2: System requirements – Building intercom systems using the internet protocol (IP)
IEC 62820-1-2:2017 specifies the technical requirements for the composition, functions, performance and test methods of building intercom systems using the internet protocol (IP), and it is a...
Building intercom system – Part 1-2: System requirements – Building intercom systems using the internet protocol
This part specifies the technical requirements for the composition, functions, performance and test methods of IP building intercom systems, and it is a supplement to IEC 62820-1-1. This part is...
Advertisement