DSF/PREN 303 316 V1.1.0

Broadband Direct Air-to-Ground Communications; Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands; Beamforming antennas; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 34
ICS Code (Telecommunications in general): 33.020
scope:

The present document applies to radio equipment at the Ground Station and Aircraft Station for Broadband Direct Air-to-Ground communications systems employing beamforming antennas. These radio equipment types are capable of operating in all or any part of the frequency bands given in table 1. Table 1: Radiocommunications service frequency bands Radiocommunications service frequency bands Transmit 1 1 900 MHz to 1 920 MHz Receive 1 1 900 MHz to 1 920 MHz Transmit 2 5 855 MHz to 5 875 MHz Receive 2 5 855 MHz to 5 875 MHz The present document contains requirements to demonstrate that radio equipment both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference.

Document History

May 15, 2018
Broadband Direct Air-to-Ground Communications; Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands; Beamforming antennas; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for radio equipment at the Ground Station and Aircraft Station for Broadband Direct Air-to-Ground communications...
Broadband Direct Air-to-Ground Communications; Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands; Beamforming antennas; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
The present document applies to radio equipment at the Ground Station and Aircraft Station for Broadband Direct Air-to-Ground communications systems employing beamforming antennas. These radio...
DSF/PREN 303 316 V1.1.0
Broadband Direct Air-to-Ground Communications; Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands; Beamforming antennas; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
The present document applies to radio equipment at the Ground Station and Aircraft Station for Broadband Direct Air-to-Ground communications systems employing beamforming antennas. These radio...
Advertisement