DS/EN 303 316 V1.2.1

Broadband Direct Air-to-Ground Communications; Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands; Beamforming antennas; Harmonised Standard for access to radio spectrum

active, Most Current
Organization: DS
Publication Date: 15 May 2018
Status: active
Page Count: 37
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies technical characteristics and methods of measurements for radio equipment at the Ground Station and Aircraft Station for Broadband Direct Air-to-Ground communications systems employing beamforming antennas. These radio equipment types are capable of operating in all or any part of the frequency bands given in table 1. Table 1: Radiocommunications service frequency bands Radiocommunications service frequency bands Transmit 1 1 900 MHz to 1 920 MHz Receive 1 1 900 MHz to 1 920 MHz Transmit 2 5 855 MHz to 5 875 MHz Receive 2 5 855 MHz to 5 875 MHz NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.5] is given in annex A.

Document History

DS/EN 303 316 V1.2.1
May 15, 2018
Broadband Direct Air-to-Ground Communications; Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands; Beamforming antennas; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for radio equipment at the Ground Station and Aircraft Station for Broadband Direct Air-to-Ground communications...
Broadband Direct Air-to-Ground Communications; Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands; Beamforming antennas; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
The present document applies to radio equipment at the Ground Station and Aircraft Station for Broadband Direct Air-to-Ground communications systems employing beamforming antennas. These radio...
Broadband Direct Air-to-Ground Communications; Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands; Beamforming antennas; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
The present document applies to radio equipment at the Ground Station and Aircraft Station for Broadband Direct Air-to-Ground communications systems employing beamforming antennas. These radio...
Advertisement