DS/CEN/TS 15415

Solid recovered fuels - Determination of particle size distribution by screen method

inactive, Most Current
Organization: DS
Publication Date: 1 February 2007
Status: inactive
Page Count: 14
ICS Code (Solid fuels): 75.160.10
scope:

This Technical Specification specifies the determination of particle size and particle size distribution of solid recovered fuels by a machine or manual sieving method. It applies to particulate agglomerated and non-agglomerated fuels, such as fluff, pellets, briquettes, pulverised solid recovered fuels. NOTE For fine particles 1 mm (e.g. sludges), the use of other methods could give more representative results as e.g. an analyse with the laser diffraction method in accordance with ISO 13320-1.

Document History

DS/CEN/TS 15415
February 1, 2007
Solid recovered fuels - Determination of particle size distribution by screen method
This Technical Specification specifies the determination of particle size and particle size distribution of solid recovered fuels by a machine or manual sieving method. It applies to particulate...

References

Advertisement