DS/EN 15415-3
Solid recovered fuels - Determination of particle size distribution - Part 3: Method by image analysis for large dimension particles
| Organization: | DS |
| Publication Date: | 2 May 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Solid fuels): | 75.160.10 |
scope:
This European Standard specifies the determination of particle size distribution of solid recovered fuels using an image analysis method. It applies to both agglomerated and non-agglomerated solid, recovered, fuel pieces exhibiting an irregular shape, such as shredded end-of-life tyres and demolition woods. It provides the determination of the maximum projected length as well as parameters such as equivalent diameter. It also gives a characterisation of the filaments protruding from the SRF pieces.
Document History