IEC 61169-59

Radio-frequency connectors - Part 59: Sectional specification for type L32-4 and L32-5 threaded multi-pin radio-frequency connectors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2017
Status: active
Page Count: 36
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type L32-4 and L32-5 threaded multi-pin radio frequency connectors with anti mismating mechanism, 50 Ω nominal impedance. The operating frequency of each channel is up to 4 GHz. These connectors have been widely used in mobile communication system like TD-SCDMA and TD-LTE, and can also be used in some similar equipment.

It also prescribes mating face dimensions for general connectors-grade 2, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to type L32-4 and L32-5 multi-pin connectors.

This sectional specification provides information and rules for the preparation of detail specifications for type L32-4 and L32-5 multi-pin connectors together with the pro forma blank detail specification.

This specification indicates the recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

NOTE Metric dimension are original dimensions.

All undimensioned pictorial configurations are for reference purpose only.

Document History

IEC 61169-59
May 1, 2017
Radio-frequency connectors - Part 59: Sectional specification for type L32-4 and L32-5 threaded multi-pin radio-frequency connectors
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type L32-4 and L32-5 threaded multi-pin radio...

References

Advertisement