JSA - JIS Z 1600

Open Head Steel Drums

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 January 2017
Status: active
Page Count: 21
ICS Code (Barrels. Drums. Canisters): 55.140
scope:

This Standard specifies the characteristics and dimensions of removable head (open head) drums, manufactured from steel sheet, having a total capacity of 208 L, 210 Land 216.5 L (hereafter referred to as drums).

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 15750-1 :2002 Packaging-Steel drums-Part 1: Removable head (open head) drums with a minimum total capacity of 208 I, 210 I and 216,5 I (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS Z 1600
January 20, 2017
Open Head Steel Drums
This Standard specifies the characteristics and dimensions of removable head (open head) drums, manufactured from steel sheet, having a total capacity of 208 L, 210 Land 216.5 L (hereafter referred...
March 25, 2006
Open Head Steel Drums
A description is not available for this item.
January 1, 1993
Full Removable Head Steel Drums
A description is not available for this item.

References

Advertisement