JSA - JIS Z 1604
Plugs and Flanges for Steel Drums
| Organization: | JSA |
| Publication Date: | 20 January 2017 |
| Status: | active |
| Page Count: | 51 |
| ICS Code (Barrels. Drums. Canisters): | 55.140 |
scope:
This Standard specifies inserted flange-type closure systems used for steel drums.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 15750-3: 2002 Packaging-Steel drums-Part 3: Inserted flange-type closure systems (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.
Document History