ESTA - ANSI/ESTA E1.37-1

Additional Message Sets for ANSI E1.20 (RDM) – Part 1, Dimmer Message Sets

active, Most Current
Buy Now
Organization: ESTA
Publication Date: 1 January 2012
Status: active
Page Count: 43
scope:

Overview

This document provides additional get/set parameter messages (PIDs) for use with the ANSI E1.20 Remote Device Management protocol. Many messages in this document are intended for, but not limited to, use with dimming systems.

The RDM standard can be implemented in DMX512 dimmers, to allow a controller to discover them, set the DMX512 addresses (either of the entire device or of each output separately using sub-device messaging), and to monitor sensors, such as temperatures.

This document defines additional message capabilities to access configuration parameters commonly found in many systems.

Document History

January 1, 2012
Additional Message Sets for ANSI E1.20 (RDM) – Part 1, Dimmer Message Sets
A description is not available for this item.
ANSI/ESTA E1.37-1
January 1, 2012
Additional Message Sets for ANSI E1.20 (RDM) – Part 1, Dimmer Message Sets
Overview This document provides additional get/set parameter messages (PIDs) for use with the ANSI E1.20 Remote Device Management protocol. Many messages in this document are intended for, but not...
January 1, 2012
Additional Message Sets for ANSI E1.20 (RDM) - Part 1, Dimmer Message Sets
Introduction The ANSI E1.20 Remote Device Management Protocol (RDM) permits intelligent bi-directional communication between devices from multiple manufacturers utilizing a modified DMX512 data...

References

Advertisement