ESTA - E1.37-1

Additional Message Sets for ANSI E1.20 (RDM) - Part 1, Dimmer Message Sets

inactive
Organization: ESTA
Publication Date: 1 January 2012
Status: inactive
Page Count: 44
scope:

Introduction

The ANSI E1.20 Remote Device Management Protocol (RDM) permits intelligent bi-directional communication between devices from multiple manufacturers utilizing a modified DMX512 data link. RDM is an EF(Enhanced Functionality) 1.0 implementation of ANSI E1.11 (DMX512-A).

RDM permits a console or other controlling device to discover and then configure, monitor, and manage intermediate and end-devices connected through a DMX512 network. RDM provides for intelligent control of devices on a DMX512 network, which has not been previously available outside of proprietary networks.

Document History

January 1, 2012
Additional Message Sets for ANSI E1.20 (RDM) – Part 1, Dimmer Message Sets
A description is not available for this item.
January 1, 2012
Additional Message Sets for ANSI E1.20 (RDM) – Part 1, Dimmer Message Sets
Overview This document provides additional get/set parameter messages (PIDs) for use with the ANSI E1.20 Remote Device Management protocol. Many messages in this document are intended for, but not...
E1.37-1
January 1, 2012
Additional Message Sets for ANSI E1.20 (RDM) - Part 1, Dimmer Message Sets
Introduction The ANSI E1.20 Remote Device Management Protocol (RDM) permits intelligent bi-directional communication between devices from multiple manufacturers utilizing a modified DMX512 data...

References

Advertisement