DS/ISO/TS 10868

Nanotechnologies – Characterization of single-wall carbon nanotubes using ultraviolet-visible-near infrared (UV-Vis-NIR) absorption spectroscopy

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 May 2017
Status: active
Page Count: 26
ICS Code (Nanotechnologies): 07.120
scope:

ISO/TS 10868:2017 provides guidelines for the characterization of compounds containing single-wall carbon nanotubes (SWCNTs) by using optical absorption spectroscopy. The aim of this document is to describe a measurement method to characterize the diameter, the purity, and the ratio of metallic SWCNTs to the total SWCNT content in the sample. The analysis of the nanotube diameter is applicable for the diameter range from 1 nm to 2 nm.

Document History

DS/ISO/TS 10868
May 18, 2017
Nanotechnologies – Characterization of single-wall carbon nanotubes using ultraviolet-visible-near infrared (UV-Vis-NIR) absorption spectroscopy
ISO/TS 10868:2017 provides guidelines for the characterization of compounds containing single-wall carbon nanotubes (SWCNTs) by using optical absorption spectroscopy. The aim of this document is to...
September 22, 2011
Nanotechnologies – Characterization of single-wall carbon nanotubes using ultraviolet-visible-near infrared (UV-Vis-NIR) absorption spectroscopy
This Technical Specification provides guidelines for the characterization of compounds containing single-wall carbon nanotubes (SWCNTs), using optical absorption spectroscopy. The purpose of this...
Advertisement