DS/ISO/TS 10868

Nanotechnologies – Characterization of single-wall carbon nanotubes using ultraviolet-visible-near infrared (UV-Vis-NIR) absorption spectroscopy

inactive
Organization: DS
Publication Date: 22 September 2011
Status: inactive
Page Count: 26
ICS Code (Physics. Chemistry): 07.030
scope:

This Technical Specification provides guidelines for the characterization of compounds containing single-wall carbon nanotubes (SWCNTs), using optical absorption spectroscopy. The purpose of this Technical Specification is to describe a measurement method for establishing the diameter, purity, and ratio of metallic SWCNTs to the total SWCNT content in the sample. The analysis of the diameter is applicable to a diameter range of 1 nm to 2 nm.

Document History

May 18, 2017
Nanotechnologies – Characterization of single-wall carbon nanotubes using ultraviolet-visible-near infrared (UV-Vis-NIR) absorption spectroscopy
ISO/TS 10868:2017 provides guidelines for the characterization of compounds containing single-wall carbon nanotubes (SWCNTs) by using optical absorption spectroscopy. The aim of this document is to...
DS/ISO/TS 10868
September 22, 2011
Nanotechnologies – Characterization of single-wall carbon nanotubes using ultraviolet-visible-near infrared (UV-Vis-NIR) absorption spectroscopy
This Technical Specification provides guidelines for the characterization of compounds containing single-wall carbon nanotubes (SWCNTs), using optical absorption spectroscopy. The purpose of this...
Advertisement