DSF/FPREN ISO 22476-10

Geotechnical investigation and testing – Field testing – Part 10: Weight sounding test (ISO/FDIS 22476-10:2017)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 16
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

The standard comprises requirements for ground investigations by means of the weight sounding test (WST) as part of the geotechnical investigations according to EN 1997-1 and EN 1997-2.

Document History

November 27, 2017
Geotechnical investigation and testing – Field testing – Part 10: Weight sounding test (ISO 22476-10:2017)
ISO 22476-10 specifies the equipment, execution and reporting requirements of the weight sounding test. NOTE – ISO 22476-10 fulfils the requirements for the weight sounding test as part of the...
DSF/FPREN ISO 22476-10
Geotechnical investigation and testing – Field testing – Part 10: Weight sounding test (ISO/FDIS 22476-10:2017)
The standard comprises requirements for ground investigations by means of the weight sounding test (WST) as part of the geotechnical investigations according to EN 1997-1 and EN 1997-2.
Advertisement